Micron Technology, Inc. Memory IC and Storage Component M58LT256JST8ZA6E

Description
IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58LT256JST8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT256JST8ZA6E
Memory IC and Storage Component 774-M58LT256JST8ZA6E
IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JST8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JST8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58LT256JST8ZA6E - 1065276-M58LT256JST8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT256JST8ZA6E
1065276-M58LT256JST8ZA6E
Memory - Flash - M58LT256JST8ZA6E 1065276-M58LT256JST8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065276-M58LT256JST8 ZA6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LBGA (10x12) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065276-M58LT256JST8ZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LBGA (10x12)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M58LT256JST8ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LT256JST8ZA6E
Integrated Circuits (ICs) - Memory - Memory M58LT256JST8ZA6E
IC FLASH 256MBIT PARALLEL 80LBGA

IC FLASH 256MBIT PARALLEL 80LBGA

Supplier's Site
IC FLASH 256MBIT PARALLEL 80LBGA

IC FLASH 256MBIT PARALLEL 80LBGA

Supplier's Site Datasheet
Memory - M58LT256JST8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58LT256JST8ZA6E 1065276-M58LT256JST8ZA6E M58LT256JST8ZA6E M58LT256JST8ZA6E M58LT256JST8ZA6E
Product Name Memory IC and Storage Component Memory - Flash - M58LT256JST8ZA6E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3636-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details