Micron Technology, Inc. Memory - Flash - M58LT256JSB8ZA6E M58LT256JSB8ZA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785092-M58LT256JSB8Z A6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: M58LT256JSB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 80-LBGA (10x12) Alternative Parts (Cross-Reference): S29WS256PABBFW002; S29WS256P0SBFW003; S29WS256P0LBFW000A; S29WS256P0LBFW003; Introduction Date: June 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785092-M58LT256JSB8Z A6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: M58LT256JSB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 80-LBGA (10x12) Alternative Parts (Cross-Reference): S29WS256PABBFW002; S29WS256P0SBFW003; S29WS256P0LBFW000A; S29WS256P0LBFW003; Introduction Date: June 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58LT256JSB8ZA6E - 785092-M58LT256JSB8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT256JSB8ZA6E
785092-M58LT256JSB8ZA6E
Memory - Flash - M58LT256JSB8ZA6E 785092-M58LT256JSB8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 785092-M58LT256JSB8Z A6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: M58LT256JSB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 80-LBGA (10x12) Alternative Parts (Cross-Reference): S29WS256PABBFW002; S29WS256P0SBFW003; S29WS256P0LBFW000A; S29WS256P0LBFW003; Introduction Date: June 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 785092-M58LT256JSB8ZA6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 80-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 85ns
Part Status: Obsolete(EOL)
Family Name: M58LT256JSB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 80-LBGA (10x12)
Alternative Parts (Cross-Reference): S29WS256PABBFW002; S29WS256P0SBFW003; S29WS256P0LBFW000A; S29WS256P0LBFW003;
Introduction Date: June 27, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-M58LT256JSB8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT256JSB8ZA6E
Memory IC and Storage Component 774-M58LT256JSB8ZA6E
IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JSB8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 80LBGA Product overview: M58LT256JSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT256JSB8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256MBIT PARALLEL 80LBGA

IC FLASH 256MBIT PARALLEL 80LBGA

Supplier's Site Datasheet
Memory - M58LT256JSB8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M58LT256JSB8ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LT256JSB8ZA6E
Integrated Circuits (ICs) - Memory - Memory M58LT256JSB8ZA6E
IC FLASH 256MBIT PARALLEL 80LBGA

IC FLASH 256MBIT PARALLEL 80LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 785092-M58LT256JSB8ZA6E 774-M58LT256JSB8ZA6E M58LT256JSB8ZA6E M58LT256JSB8ZA6E M58LT256JSB8ZA6E
Product Name Memory - Flash - M58LT256JSB8ZA6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Quad Memory IC and Storage Component - 2020-S25FL032P0XBHI030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details