Micron Technology, Inc. 16-bit 1.8V 16bit Memory IC and Storage Component M58LT128KST8ZA6

Description
NOR Flash Parallel/Serial 1.8V 128Mbit 8M x 16bit 85ns 64-Pin TBGA Tray Product overview: M58LT128KST8ZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128KST8ZA6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel/Serial 1.8V 128Mbit 8M x 16bit 85ns 64-Pin TBGA Tray Product overview: M58LT128KST8ZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128KST8ZA6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 1.8V 16bit Memory IC and Storage Component - 774-M58LT128KST8ZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 1.8V 16bit Memory IC and Storage Component
774-M58LT128KST8ZA6
16-bit 1.8V 16bit Memory IC and Storage Component 774-M58LT128KST8ZA6
NOR Flash Parallel/Serial 1.8V 128Mbit 8M x 16bit 85ns 64-Pin TBGA Tray Product overview: M58LT128KST8ZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128KST8ZA6 can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 1.8V 128Mbit 8M x 16bit 85ns 64-Pin TBGA Tray Product overview: M58LT128KST8ZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128KST8ZA6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M58LT128KST8ZA6 - 1016966-M58LT128KST8ZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT128KST8ZA6
1016966-M58LT128KST8ZA6
Memory - Flash - M58LT128KST8ZA6 1016966-M58LT128KST8ZA6
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016966-M58LT128KST8 ZA6 Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 85 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 28 mA Address Bus Width: 23 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016966-M58LT128KST8ZA6
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel, Serial
Access Time: 85 ns
Density: 128 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 28 mA
Address Bus Width: 23 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M58LT128KST8ZA6 1016966-M58LT128KST8ZA6
Product Name 16-bit 1.8V 16bit Memory IC and Storage Component Memory - Flash - M58LT128KST8ZA6
Memory Category Flash; NOR Flash; NOR
Access Time 85 ns 85 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21APC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details