Micron Technology, Inc. Memory IC and Storage Component M58LT128HST8ZA6E

Description
IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HST8ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58LT128HST8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT128HST8ZA6E
Memory IC and Storage Component 774-M58LT128HST8ZA6E
IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HST8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HST8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HST8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58LT128HST8ZA6E - 1210832-M58LT128HST8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT128HST8ZA6E
1210832-M58LT128HST8ZA6E
Memory - Flash - M58LT128HST8ZA6E 1210832-M58LT128HST8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210832-M58LT128HST8 ZA6E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 85ns Categories: Integrated Circuits Supplier Device Package: 80-LBGA (10x12) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 80-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: M58LT128 Manufacturer Pack Quantity: 816 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210832-M58LT128HST8ZA6E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Supplier Device Package: 80-LBGA (10x12)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 80-LBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: M58LT128
Manufacturer Pack Quantity: 816
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
Memory - M58LT128HST8ZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 80LBGA

IC FLASH 128MBIT PARALLEL 80LBGA

Supplier's Site Datasheet
Memory - M58LT128HST8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M58LT128HST8ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LT128HST8ZA6E
Integrated Circuits (ICs) - Memory - Memory M58LT128HST8ZA6E
IC FLASH 128MBIT PARALLEL 80LBGA

IC FLASH 128MBIT PARALLEL 80LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58LT128HST8ZA6E 1210832-M58LT128HST8ZA6E M58LT128HST8ZA6E-ND M58LT128HST8ZA6E M58LT128HST8ZA6E M58LT128HST8ZA6E
Product Name Memory IC and Storage Component Memory - Flash - M58LT128HST8ZA6E Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8751 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details