Micron Technology, Inc. Memory M58LT128HSB8ZA6E

Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M58LT128HSB8ZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 80-LBGA (10x12)

Buy Now Datasheet
Memory - Flash - M58LT128HSB8ZA6E - 1065272-M58LT128HSB8ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LT128HSB8ZA6E
1065272-M58LT128HSB8ZA6E
Memory - Flash - M58LT128HSB8ZA6E 1065272-M58LT128HSB8ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065272-M58LT128HSB8 ZA6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 85ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LBGA (10x12) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065272-M58LT128HSB8ZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LBGA (10x12)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M58LT128HSB8ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LT128HSB8ZA6E
Memory IC and Storage Component 774-M58LT128HSB8ZA6E
IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HSB8ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 80LBGA Product overview: M58LT128HSB8ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LT128HSB8ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58LT128HSB8ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 80-LBGA (10x12)

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 80LBGA

IC FLASH 128MBIT PARALLEL 80LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M58LT128HSB8ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LT128HSB8ZA6E
Integrated Circuits (ICs) - Memory - Memory M58LT128HSB8ZA6E
IC FLASH 128MBIT PARALLEL 80LBGA

IC FLASH 128MBIT PARALLEL 80LBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M58LT128HSB8ZA6E-ND 1065272-M58LT128HSB8ZA6E 774-M58LT128HSB8ZA6E M58LT128HSB8ZA6E M58LT128HSB8ZA6E M58LT128HSB8ZA6E
Product Name Memory Memory - Flash - M58LT128HSB8ZA6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 80-LBGA BGA; 80-LBGA (10x12) BGA; Tray BGA; 80-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFI001 - S25FL064LABMFI001 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers