IC FLASH 256MBIT PAR 88TFBGA
FLASH - NOR Memory IC 256Mbit Parallel 66 MHz 70 ns 88-TFBGA (8x10)
IC FLASH 256MBIT PAR 88TFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58LR256KT70ZQ5E | M58LR256KT70ZQ5E | M58LR256KT70ZQ5E |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 70 ns | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Supply Voltage | Surface Mount | 1.7V ~ 2V |