FLASH - NOR Memory IC 256Mbit Parallel 66 MHz 70 ns 79-VFBGA (9x11)
IC FLASH 256MBIT PAR 79VFBGA
IC FLASH 256MBIT PAR 79VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58LR256KT70ZC5F TR | M58LR256KT70ZC5F TR | M58LR256KT70ZC5F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits |