IC FLASH 256MBIT PAR 88TFBGA
FLASH - NOR Memory IC 256Mbit Parallel 66 MHz 70 ns 88-TFBGA (8x10)
IC FLASH 256MBIT PAR 88TFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58LR256KB70ZQ5E | M58LR256KB70ZQ5E | M58LR256KB70ZQ5E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |