Micron Technology, Inc. Memory IC and Storage Component M58LR256KB70ZC5E

Description
IC FLASH 256MBIT PAR 79VFBGA Product overview: M58LR256KB70ZC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR256KB70ZC5E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PAR 79VFBGA Product overview: M58LR256KB70ZC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR256KB70ZC5E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58LR256KB70ZC5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LR256KB70ZC5E
Memory IC and Storage Component 774-M58LR256KB70ZC5E
IC FLASH 256MBIT PAR 79VFBGA Product overview: M58LR256KB70ZC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR256KB70ZC5E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 79VFBGA Product overview: M58LR256KB70ZC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LR256KB70ZC5E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M58LR256KB70ZC5E - 880715-M58LR256KB70ZC5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LR256KB70ZC5E
880715-M58LR256KB70ZC5E
Memory - Flash - M58LR256KB70ZC5E 880715-M58LR256KB70ZC5E
Manufacturer: Micron Technology Inc. Win Source Part Number: 880715-M58LR256KB70Z C5E Operating Temperature Range: -30°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 66 MHz 70 ns 79-VFBGA (9x11) Package: Tray Package: 79-VFBGA Mounting: Surface Mount Family Name: M58LR256 Categories: Integrated Circuits (ICs) Case / Package: 79-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1740 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 181933, -M58LR256KB70ZC5E

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880715-M58LR256KB70ZC5E
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 66 MHz 70 ns 79-VFBGA (9x11)
Package: Tray
Package: 79-VFBGA
Mounting: Surface Mount
Family Name: M58LR256
Categories: Integrated Circuits (ICs)
Case / Package: 79-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1740
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 181933, -M58LR256KB70ZC5E

Buy Now Datasheet
IC FLASH 256MBIT PAR 79VFBGA

IC FLASH 256MBIT PAR 79VFBGA

Supplier's Site Datasheet
Memory - M58LR256KB70ZC5E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 66 MHz 70 ns 79-VFBGA (9x11)

FLASH - NOR Memory IC 256Mbit Parallel 66 MHz 70 ns 79-VFBGA (9x11)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LR256KB70ZC5E
Integrated Circuits (ICs) - Memory - Memory M58LR256KB70ZC5E
IC FLASH 256MBIT PAR 79VFBGA

IC FLASH 256MBIT PAR 79VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58LR256KB70ZC5E 880715-M58LR256KB70ZC5E M58LR256KB70ZC5E M58LR256KB70ZC5E M58LR256KB70ZC5E
Product Name Memory IC and Storage Component Memory - Flash - M58LR256KB70ZC5E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details