IC FLASH 128MBIT PAR 56VFBGA
FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)
IC FLASH 128MBIT PAR 56VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58LR128KT85ZB6E | M58LR128KT85ZB6E | M58LR128KT85ZB6E |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 85 ns | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Supply Voltage | Surface Mount | 1.7V ~ 2V |