FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 66MHz 85ns 56-VFBGA (7.7x9)
FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)
IC FLASH 128MBIT PAR 56VFBGA
IC FLASH 128MBIT PAR 56VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58LR128KT85ZB5E-ND | M58LR128KT85ZB5E | M58LR128KT85ZB5E | M58LR128KT85ZB5E |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 56-VFBGA | BGA; 56-VFBGA |