Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory M58LR128KB85ZB6E

Description
IC FLASH 128MBIT PAR 56VFBGA
Description
IC FLASH 128MBIT PAR 56VFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The M58LR128KB85ZB6E is a 128 Mbit (16 Mbyte) NOR flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It operates with a supply voltage range of 1.7 V to 2.0 V for both memory operations and I/O buffers, and features a fast program time of 2.5 Oºs per word using the Buffer Enhanced Factory Program command. This memory device supports synchronous burst read modes at frequencies of 54 MHz and 66 MHz, as well as asynchronous page read modes with random access times of 70 ns to 85 ns. It includes a multiple bank memory architecture, allowing for dual operations where programming or erasing can occur in one bank while reading from another, facilitating efficient data handling. The M58LR128KB85ZB6E is packaged in a 56-ball VFBGA (7.7 x 9 mm) format, compliant with ECOPACK standards, making it suitable for compact designs. It also features block locking capabilities for enhanced security, with all blocks locked at power-up and the option to lock any combination of blocks with zero latency. The device is rated for 100,000 program/erase cycles per block, ensuring durability for extensive use in various applications.

Datasheet Summary
Powered by GS/AI

The M58LR128KB85ZB6E is a 128 Mbit (16 Mbyte) NOR flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It operates with a supply voltage range of 1.7 V to 2.0 V for both memory operations and I/O buffers, and features a fast program time of 2.5 Oºs per word using the Buffer Enhanced Factory Program command. This memory device supports synchronous burst read modes at frequencies of 54 MHz and 66 MHz, as well as asynchronous page read modes with random access times of 70 ns to 85 ns. It includes a multiple bank memory architecture, allowing for dual operations where programming or erasing can occur in one bank while reading from another, facilitating efficient data handling. The M58LR128KB85ZB6E is packaged in a 56-ball VFBGA (7.7 x 9 mm) format, compliant with ECOPACK standards, making it suitable for compact designs. It also features block locking capabilities for enhanced security, with all blocks locked at power-up and the option to lock any combination of blocks with zero latency. The device is rated for 100,000 program/erase cycles per block, ensuring durability for extensive use in various applications.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58LR128KB85ZB6E
Integrated Circuits (ICs) - Memory - Memory M58LR128KB85ZB6E
IC FLASH 128MBIT PAR 56VFBGA

IC FLASH 128MBIT PAR 56VFBGA

Supplier's Site
Memory - M58LR128KB85ZB6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 128Mbit Parallel 66 MHz 85 ns 56-VFBGA (7.7x9)

Buy Now Datasheet
IC FLASH 128MBIT PAR 56VFBGA

IC FLASH 128MBIT PAR 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number M58LR128KB85ZB6E M58LR128KB85ZB6E M58LR128KB85ZB6E
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 85 ns
Density 128000 kbits 128000 kbits 128000 kbits
Supply Voltage Surface Mount 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details