FLASH - NOR Memory IC 32Mbit Parallel 55 ns 80-PQFP (14x20)
IC FLASH 32MBIT PARALLEL 80PQFP
IC FLASH 32MBIT PARALLEL 80PQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58BW32FB5T3F TR | M58BW32FB5T3F TR | M58BW32FB5T3F TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 55 ns | 55 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits |