Micron Technology, Inc. Memory - Flash - M58BW16FB5T3F TR M58BW16FB5T3F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785090-M58BW16FB5T3F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 80-BQFP Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.5 V ~ 3.3 V Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 80-PQFP (19.9x13.9) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785090-M58BW16FB5T3F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 80-BQFP Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.5 V ~ 3.3 V Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 80-PQFP (19.9x13.9) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58BW16FB5T3F TR - 785090-M58BW16FB5T3F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58BW16FB5T3F TR
785090-M58BW16FB5T3F TR
Memory - Flash - M58BW16FB5T3F TR 785090-M58BW16FB5T3F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 785090-M58BW16FB5T3F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 80-BQFP Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.5 V ~ 3.3 V Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 80-PQFP (19.9x13.9) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 785090-M58BW16FB5T3F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 80-BQFP
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.5 V ~ 3.3 V
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 55ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 80-PQFP (19.9x13.9)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M58BW16FB5T3F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58BW16FB5T3F TR
Memory IC and Storage Component 774-M58BW16FB5T3F TR
IC FLASH 16MBIT 55NS 80QFP Product overview: M58BW16FB5T3F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW16FB5T3F TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 55NS 80QFP Product overview: M58BW16FB5T3F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW16FB5T3F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58BW16FB5T3F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mbit Parallel 55 ns 80-PQFP (14x20)

Buy Now
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 785090-M58BW16FB5T3F TR 774-M58BW16FB5T3F TR M58BW16FB5T3F TR M58BW16FB5T3F TR
Product Name Memory - Flash - M58BW16FB5T3F TR Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details