IC FLASH 16MBIT PARALLEL 80LBGA Product overview: M58BW16FB4ZA3F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW16FB4ZA3F TR can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 924923-M58BW16FB4ZA3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 45 ns 80-LBGA (10x12)
Package: Reel - TR
Package: 80-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M58BW16
Categories: Integrated Circuits (ICs)
Case / Package: 80-LBGA (10x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M58BW16FB4ZA3F, M58BW16FB4ZA3F TR-ND, M58BW16FB4ZA3FTR
IC FLASH 16MBIT PARALLEL 80LBGA
IC FLASH 16MBIT PARALLEL 80LBGA
FLASH - NOR Memory IC 16Mbit Parallel 45 ns 80-LBGA (10x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M58BW16FB4ZA3F TR | 924923-M58BW16FB4ZA3F TR | M58BW16FB4ZA3F TR | M58BW16FB4ZA3F TR | M58BW16FB4ZA3F TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - M58BW16FB4ZA3F TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |