Micron Technology, Inc. Memory IC and Storage Component M58BW016FB7T3T TR

Description
IC FLASH 16MBIT 70NS 80PQFP Product overview: M58BW016FB7T3T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7T3T TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT 70NS 80PQFP Product overview: M58BW016FB7T3T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7T3T TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58BW016FB7T3T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58BW016FB7T3T TR
Memory IC and Storage Component 774-M58BW016FB7T3T TR
IC FLASH 16MBIT 70NS 80PQFP Product overview: M58BW016FB7T3T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7T3T TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 80PQFP Product overview: M58BW016FB7T3T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7T3T TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58BW016FB7T3T TR - 785089-M58BW016FB7T3T TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58BW016FB7T3T TR
785089-M58BW016FB7T3T TR
Memory - Flash - M58BW016FB7T3T TR 785089-M58BW016FB7T3T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 785089-M58BW016FB7T3 T TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 80-BQFP Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 80-PQFP (19.9x13.9) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 785089-M58BW016FB7T3T TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 80-BQFP
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 80-PQFP (19.9x13.9)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58BW016FB7T3T TR
Integrated Circuits (ICs) - Memory - Memory M58BW016FB7T3T TR
IC FLASH 16MBIT 70NS 80PQFP

IC FLASH 16MBIT 70NS 80PQFP

Supplier's Site
Memory - M58BW016FB7T3T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mbit Parallel 70 ns 80-PQFP (14x20)

Buy Now
Memory - M58BW016FB7T3T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mbit Parallel 70 ns 80-PQFP (14x20)

Buy Now
IC FLASH 16MBIT 70NS 80PQFP

IC FLASH 16MBIT 70NS 80PQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58BW016FB7T3T TR 785089-M58BW016FB7T3T TR M58BW016FB7T3T TR M58BW016FB7T3T TR M58BW016FB7T3T TR
Product Name Memory IC and Storage Component Memory - Flash - M58BW016FB7T3T TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details