Micron Technology, Inc. Memory IC and Storage Component M58BW016FB7D150T TR

Description
IC FLASH 16MBIT PARALLEL Product overview: M58BW016FB7D150T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7D150T TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 16MBIT PARALLEL Product overview: M58BW016FB7D150T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7D150T TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58BW016FB7D150T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58BW016FB7D150T TR
Memory IC and Storage Component 774-M58BW016FB7D150T TR
IC FLASH 16MBIT PARALLEL Product overview: M58BW016FB7D150T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7D150T TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL Product overview: M58BW016FB7D150T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016FB7D150T TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1321716-M58BW016FB7D150T TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1321716-M58BW016FB7D150T TR
Integrated Circuits (ICs) - Memory - Memory 1321716-M58BW016FB7D150T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321716-M58BW016FB7D 150T TR Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,000 Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Memory Format: FLASH Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Other Part Number: M58BW016FB7D150T TR-ND,M58BW016FB7D15 0TTR Base Product Number: M58BW016 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1321716-M58BW016FB7D150T TR
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,000
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Memory Format: FLASH
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Other Part Number: M58BW016FB7D150T TR-ND,M58BW016FB7D150TTR
Base Product Number: M58BW016
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Memory - M58BW016FB7D150T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 70 ns

FLASH - NOR Memory IC 16Mbit Parallel 70 ns

Buy Now
IC FLASH 16MBIT PARALLEL DIE

IC FLASH 16MBIT PARALLEL DIE

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M58BW016FB7D150T TR
Integrated Circuits (ICs) - Memory - Memory M58BW016FB7D150T TR
IC FLASH 16MBIT PARALLEL

IC FLASH 16MBIT PARALLEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58BW016FB7D150T TR 1321716-M58BW016FB7D150T TR M58BW016FB7D150T TR M58BW016FB7D150T TR M58BW016FB7D150T TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFM010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers