Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065234-M50FW080NB5G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-TSOP (8x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: M50FW080NB5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW080NB5G can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PARALLEL 32TSOP
IC FLASH 8MBIT PAR 33MHZ 32TSOP
FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 32-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1065234-M50FW080NB5G | 774-M50FW080NB5G | M50FW080NB5G | M50FW080NB5G | M50FW080NB5G |
| Product Name | Memory - Flash - M50FW080NB5G | 33MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Package Type | SOP; 32-TSOP (8x14) | Tray | 32-TFSOP (0.488\", 12.40mm Width) |