Micron Technology, Inc. Memory - Flash - M50FW080N5TG TR M50FW080N5TG TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065233-M50FW080N5TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065233-M50FW080N5TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M50FW080N5TG TR - 1065233-M50FW080N5TG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FW080N5TG TR
1065233-M50FW080N5TG TR
Memory - Flash - M50FW080N5TG TR 1065233-M50FW080N5TG TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065233-M50FW080N5TG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065233-M50FW080N5TG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-TSOP (10x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
33MHZ Memory IC and Storage Component - 774-M50FW080N5TG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FW080N5TG TR
33MHZ Memory IC and Storage Component 774-M50FW080N5TG TR
IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: M50FW080N5TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW080N5TG TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: M50FW080N5TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW080N5TG TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M50FW080N5TG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 40-TSOP

FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 40-TSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M50FW080N5TG TR
Integrated Circuits (ICs) - Memory - Memory M50FW080N5TG TR
IC FLASH 8MBIT PAR 33MHZ 40TSOP

IC FLASH 8MBIT PAR 33MHZ 40TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 40TSOP

IC FLASH 8MBIT PARALLEL 40TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065233-M50FW080N5TG TR 774-M50FW080N5TG TR M50FW080N5TG TR M50FW080N5TG TR M50FW080N5TG TR
Product Name Memory - Flash - M50FW080N5TG TR 33MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOP; 40-TSOP (10x20) Tape & Reel (TR) 40-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8340 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details