Micron Technology, Inc. Memory - Flash - M50FW040N5G M50FW040N5G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020952-M50FW040N5G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040FATG; W39V040FAT; AT49LW040-33TX; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020952-M50FW040N5G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040FATG; W39V040FAT; AT49LW040-33TX; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M50FW040N5G - 020952-M50FW040N5G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FW040N5G
020952-M50FW040N5G
Memory - Flash - M50FW040N5G 020952-M50FW040N5G
Manufacturer: Micron Technology Inc. Win Source Part Number: 020952-M50FW040N5G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040FATG; W39V040FAT; AT49LW040-33TX; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020952-M50FW040N5G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 250ns
Family Name: M50FW040
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-TSOP (10x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): W39V040FATG; W39V040FAT; AT49LW040-33TX;
Introduction Date: October 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
33MHZ Memory IC and Storage Component - 774-M50FW040N5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FW040N5G
33MHZ Memory IC and Storage Component 774-M50FW040N5G
IC FLASH 4MBIT PAR 33MHZ 40TSOP Product overview: M50FW040N5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040N5G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PAR 33MHZ 40TSOP Product overview: M50FW040N5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040N5G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M50FW040N5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 40-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 40-TSOP

Buy Now
IC FLASH 4MBIT PARALLEL 40TSOP

IC FLASH 4MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M50FW040N5G
Integrated Circuits (ICs) - Memory - Memory M50FW040N5G
IC FLASH 4MBIT PAR 33MHZ 40TSOP

IC FLASH 4MBIT PAR 33MHZ 40TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020952-M50FW040N5G 774-M50FW040N5G M50FW040N5G M50FW040N5G M50FW040N5G
Product Name Memory - Flash - M50FW040N5G 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOP; 40-TSOP (10x20) Tray 40-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details