Micron Technology, Inc. Memory - Flash - M50FW040N1 M50FW040N1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072982-M50FW040N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072982-M50FW040N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M50FW040N1 - 072982-M50FW040N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FW040N1
072982-M50FW040N1
Memory - Flash - M50FW040N1 072982-M50FW040N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 072982-M50FW040N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072982-M50FW040N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-TSOP (10x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz

Buy Now
33MHZ Memory IC and Storage Component - 774-M50FW040N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FW040N1
33MHZ Memory IC and Storage Component 774-M50FW040N1
IC FLASH 4MBIT PAR 33MHZ 40TSOP Product overview: M50FW040N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040N1 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PAR 33MHZ 40TSOP Product overview: M50FW040N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040N1 can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 4MBIT PARALLEL 40TSOP

IC FLASH 4MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M50FW040N1
Integrated Circuits (ICs) - Memory - Memory M50FW040N1
IC FLASH 4MBIT PAR 33MHZ 40TSOP

IC FLASH 4MBIT PAR 33MHZ 40TSOP

Supplier's Site
Memory - M50FW040N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 40-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 40-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072982-M50FW040N1 774-M50FW040N1 M50FW040N1 M50FW040N1 M50FW040N1
Product Name Memory - Flash - M50FW040N1 33MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 40-TSOP (10x20) Tray 40-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL512S-11TFV02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details