Micron Technology, Inc. Memory - Flash - M50FW040K5G M50FW040K5G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020951-M50FW040K5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040BPZ; W39V040BP; SST49LF004B-33-4C-NH E; SST49LF040A-33-4C-NH ; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020951-M50FW040K5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040BPZ; W39V040BP; SST49LF004B-33-4C-NH E; SST49LF040A-33-4C-NH ; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M50FW040K5G - 020951-M50FW040K5G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FW040K5G
020951-M50FW040K5G
Memory - Flash - M50FW040K5G 020951-M50FW040K5G
Manufacturer: Micron Technology Inc. Win Source Part Number: 020951-M50FW040K5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Family Name: M50FW040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V040BPZ; W39V040BP; SST49LF004B-33-4C-NH E; SST49LF040A-33-4C-NH ; Introduction Date: October 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020951-M50FW040K5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 250ns
Family Name: M50FW040
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): W39V040BPZ; W39V040BP; SST49LF004B-33-4C-NHE; SST49LF040A-33-4C-NH;
Introduction Date: October 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
33MHZ Memory IC and Storage Component - 774-M50FW040K5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FW040K5G
33MHZ Memory IC and Storage Component 774-M50FW040K5G
IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: M50FW040K5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040K5G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PAR 33MHZ 32PLCC Product overview: M50FW040K5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FW040K5G can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M50FW040K5G
Integrated Circuits (ICs) - Memory - Memory M50FW040K5G
IC FLASH 4MBIT PAR 33MHZ 32PLCC

IC FLASH 4MBIT PAR 33MHZ 32PLCC

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M50FW040K5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020951-M50FW040K5G 774-M50FW040K5G M50FW040K5G M50FW040K5G M50FW040K5G
Product Name Memory - Flash - M50FW040K5G 33MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type PLCC; 32-PLCC (11.35x13.89) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 774-AM29F002BT-55JF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 55 ns
Cycle Time 55 ns
View Details
4 suppliers