Micron Technology, Inc. 33MHZ Memory IC and Storage Component M50FLW080AN5TG

Description
IC FLASH 8MBIT 33MHZ 40TSOP Product overview: M50FLW080AN5TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AN5TG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 8MBIT 33MHZ 40TSOP Product overview: M50FLW080AN5TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AN5TG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-M50FLW080AN5TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FLW080AN5TG
33MHZ Memory IC and Storage Component 774-M50FLW080AN5TG
IC FLASH 8MBIT 33MHZ 40TSOP Product overview: M50FLW080AN5TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AN5TG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 33MHZ 40TSOP Product overview: M50FLW080AN5TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW080AN5TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M50FLW080AN5TG - 072979-M50FLW080AN5TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FLW080AN5TG
072979-M50FLW080AN5TG
Memory - Flash - M50FLW080AN5TG 072979-M50FLW080AN5TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 072979-M50FLW080AN5T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 40-TSOP (10x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072979-M50FLW080AN5TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-TSOP (10x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M50FLW080AN5TG 072979-M50FLW080AN5TG
Product Name 33MHZ Memory IC and Storage Component Memory - Flash - M50FLW080AN5TG
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
 - MC28F008-10/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details