FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 40-TSOP
IC FLASH 8MBIT PAR 33MHZ 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M50FLW080AN5TG TR | M50FLW080AN5TG TR | M50FLW080AN5TG TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 250 ns | 250 ns | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |