IC FLASH 8MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 8Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)
IC FLASH 8MBIT PAR 33MHZ 32PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M50FLW080AK5TG TR | M50FLW080AK5TG TR | M50FLW080AK5TG TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 250 ns | 250 ns | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |