Micron Technology, Inc. Memory - Flash - M50FLW040BK5G M50FLW040BK5G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 142779-M50FLW040BK5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 142779-M50FLW040BK5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M50FLW040BK5G - 142779-M50FLW040BK5G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M50FLW040BK5G
142779-M50FLW040BK5G
Memory - Flash - M50FLW040BK5G 142779-M50FLW040BK5G
Manufacturer: Micron Technology Inc. Win Source Part Number: 142779-M50FLW040BK5G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 250ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 142779-M50FLW040BK5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz

Buy Now
33MHZ Memory IC and Storage Component - 774-M50FLW040BK5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-M50FLW040BK5G
33MHZ Memory IC and Storage Component 774-M50FLW040BK5G
IC FLASH 4MBIT 33MHZ 32PLCC Product overview: M50FLW040BK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW040BK5G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 33MHZ 32PLCC Product overview: M50FLW040BK5G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M50FLW040BK5G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M50FLW040BK5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 33 MHz 250 ns 32-PLCC (11.35x13.89)

Buy Now
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 142779-M50FLW040BK5G 774-M50FLW040BK5G M50FLW040BK5G M50FLW040BK5G
Product Name Memory - Flash - M50FLW040BK5G 33MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Access Time 250 ns 250 ns 250 ns 250 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details