Micron Technology, Inc. 3.3V 25MHZ SOIC Memory IC and Storage Component M45PE80-VMW6TG

Description
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 25MHZ 8SO Product overview: M45PE80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 25MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 25MHZ 8SO Product overview: M45PE80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 25MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 25MHZ SOIC Memory IC and Storage Component - 774-M45PE80-VMW6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 25MHZ SOIC Memory IC and Storage Component
774-M45PE80-VMW6TG
3.3V 25MHZ SOIC Memory IC and Storage Component 774-M45PE80-VMW6TG
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 25MHZ 8SO Product overview: M45PE80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 25MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6TG can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin SOIC W T/R / IC FLASH 8MBIT 25MHZ 8SO Product overview: M45PE80-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25MHZ, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 25MHZ, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M45PE80-VMW6TG - 109962-M45PE80-VMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE80-VMW6TG
109962-M45PE80-VMW6TG
Memory - Flash - M45PE80-VMW6TG 109962-M45PE80-VMW6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 109962-M45PE80-VMW6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M45PE80 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-SHNHC-T; AT45DB081E-SHN2B-T; S25FL008A0LMAI000; S25FL008A0LMAI001; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 109962-M45PE80-VMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M45PE80
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT45DB081E-SHNHC-T; AT45DB081E-SHN2B-T; S25FL008A0LMAI000; S25FL008A0LMAI001;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M45PE80-VMW6TG 109962-M45PE80-VMW6TG
Product Name 3.3V 25MHZ SOIC Memory IC and Storage Component Memory - Flash - M45PE80-VMW6TG
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 792.487-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details