The M45PE80-VMW6TG TR is an 8 Mbit low voltage Page-Erasable Serial Flash memory from Quarktwin Technology Ltd. It features a SPI bus interface with a maximum clock rate of 75 MHz and operates on a single supply voltage ranging from 2.7 V to 3.6 V. The memory allows for byte alterability and has a page size of 256 bytes, with typical write, program, and erase times of 11 ms, 0.8 ms, and 10 ms respectively. It supports sector erase capabilities for 64 Kbytes and includes hardware write protection for the bottom sector. The device is designed for low power consumption, with a deep power-down mode drawing only 1 OºA (typical) and boasts over 100,000 write cycles and more than 20 years of data retention. The M45PE80-VMW6TG TR is available in multiple RoHS compliant package options, including VFQFPN8, SO8W, SO8N, and QFN8L, making it suitable for various applications requiring reliable and efficient memory solutions.
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M45PE80-VMW6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6TG TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W
IC FLASH 8MBIT SPI 75MHZ 8SO W
IC FLASH 8MBIT SPI 75MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M45PE80-VMW6TG TR | M45PE80-VMW6TGTR-ND | M45PE80-VMW6TG TR | M45PE80-VMW6TG TR | M45PE80-VMW6TG TR |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.50E7 to 3.00E6 ns | 1.50E7 to 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |