Micron Technology, Inc. Memory - Flash - M45PE80-VMW6G M45PE80-VMW6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020941-M45PE80-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020941-M45PE80-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE80-VMW6G - 020941-M45PE80-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE80-VMW6G
020941-M45PE80-VMW6G
Memory - Flash - M45PE80-VMW6G 020941-M45PE80-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 020941-M45PE80-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020941-M45PE80-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE80-VMW6G
75MHZ Memory IC and Storage Component 774-M45PE80-VMW6G
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M45PE80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6G can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M45PE80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M45PE80-VMW6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE80-VMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE80-VMW6G
Integrated Circuits (ICs) - Memory - Memory M45PE80-VMW6G
IC FLASH 8MBIT SPI 75MHZ 8SO W

IC FLASH 8MBIT SPI 75MHZ 8SO W

Supplier's Site
Memory - M45PE80-VMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
IC FLASH 8M SPI 75MHZ 8SO - 533-M45PE80-VMW6G - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 75MHZ 8SO
533-M45PE80-VMW6G
IC FLASH 8M SPI 75MHZ 8SO 533-M45PE80-VMW6G
IC FLASH 8M SPI 75MHZ 8SO

IC FLASH 8M SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020941-M45PE80-VMW6G 774-M45PE80-VMW6G M45PE80-VMW6G-ND M45PE80-VMW6G M45PE80-VMW6G M45PE80-VMW6G 533-M45PE80-VMW6G
Product Name Memory - Flash - M45PE80-VMW6G 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC FLASH 8M SPI 75MHZ 8SO
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO W SOIC; Tube SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V
Cycle Time 1.50E7 to 3.00E6 ns 1.50E7 to 3.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers