Micron Technology, Inc. Memory - Flash - M45PE80-VMP6TG M45PE80-VMP6TG

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020940-M45PE80-VMP6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M45PE80 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-MHN-Y; AT45DB081D-MU-SL955; AT45DB081D-MU-SL954; AT45DB081D-MU-2.5; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020940-M45PE80-VMP6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M45PE80 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-MHN-Y; AT45DB081D-MU-SL955; AT45DB081D-MU-SL954; AT45DB081D-MU-2.5; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE80-VMP6TG - 020940-M45PE80-VMP6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE80-VMP6TG
020940-M45PE80-VMP6TG
Memory - Flash - M45PE80-VMP6TG 020940-M45PE80-VMP6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 020940-M45PE80-VMP6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: M45PE80 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB081E-MHN-Y; AT45DB081D-MU-SL955; AT45DB081D-MU-SL954; AT45DB081D-MU-2.5; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020940-M45PE80-VMP6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: M45PE80
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT45DB081E-MHN-Y; AT45DB081D-MU-SL955; AT45DB081D-MU-SL954; AT45DB081D-MU-2.5;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Memory IC and Storage Component - 774-M45PE80-VMP6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-M45PE80-VMP6TG
3.3V Memory IC and Storage Component 774-M45PE80-VMP6TG
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin VFQFPN EP T/R Product overview: M45PE80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMP6TG can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 12ns 8-Pin VFQFPN EP T/R Product overview: M45PE80-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMP6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 020940-M45PE80-VMP6TG 774-M45PE80-VMP6TG
Product Name Memory - Flash - M45PE80-VMP6TG 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type QFP; 8-VFQFPN (6x5) Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details