Micron Technology, Inc. Memory M45PE80-VMP6G

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M45PE80-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Memory - Flash - M45PE80-VMP6G - 1065183-M45PE80-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE80-VMP6G
1065183-M45PE80-VMP6G
Memory - Flash - M45PE80-VMP6G 1065183-M45PE80-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065183-M45PE80-VMP6 G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065183-M45PE80-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8VDFPN

IC FLASH 8MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
Memory - M45PE80-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE80-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE80-VMP6G
Integrated Circuits (ICs) - Memory - Memory M45PE80-VMP6G
IC FLASH 8MBIT SPI 75MHZ 8VDFPN

IC FLASH 8MBIT SPI 75MHZ 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M45PE80-VMP6G-ND 1065183-M45PE80-VMP6G M45PE80-VMP6G M45PE80-VMP6G M45PE80-VMP6G
Product Name Memory Memory - Flash - M45PE80-VMP6G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - IS29GL01GS-11DHV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details