IC FLASH 4MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO
IC FLASH 4MBIT SPI 75MHZ 8SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M45PE40S-VMN6TP TR | M45PE40S-VMN6TP TR | M45PE40S-VMN6TP TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 75 MHz | ||
| Cycle Time | 1.50E7 to 3.00E6 ns | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |