IC FLASH 4MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO
IC FLASH 4MBIT SPI 75MHZ 8SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M45PE40S-VMN6P | M45PE40S-VMN6P | M45PE40S-VMN6P |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |