Micron Technology, Inc. Memory M45PE20-VMN6TP TR

Description
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M45PE20-VMN6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - Flash - M45PE20-VMN6TP TR - 1065177-M45PE20-VMN6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE20-VMN6TP TR
1065177-M45PE20-VMN6TP TR
Memory - Flash - M45PE20-VMN6TP TR 1065177-M45PE20-VMN6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065177-M45PE20-VMN6 TP TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065177-M45PE20-VMN6TP TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE20-VMN6TP TR
75MHZ Memory IC and Storage Component 774-M45PE20-VMN6TP TR
IC FLASH 2MBIT SPI 75MHZ 8SO Product overview: M45PE20-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMN6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 75MHZ 8SO Product overview: M45PE20-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMN6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M45PE20-VMN6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE20-VMN6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE20-VMN6TP TR
Integrated Circuits (ICs) - Memory - Memory M45PE20-VMN6TP TR
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M45PE20-VMN6TPTR-ND 1065177-M45PE20-VMN6TP TR 774-M45PE20-VMN6TP TR M45PE20-VMN6TP TR M45PE20-VMN6TP TR M45PE20-VMN6TP TR
Product Name Memory Memory - Flash - M45PE20-VMN6TP TR 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details