Micron Technology, Inc. Memory - Flash - M45PE20-VMN6P M45PE20-VMN6P

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072942-M45PE20-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M45PE20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB021E-SSHNHC-T; AT45DB021D-SSU SL383; AT45DB021D-SSU; AT45DB021D-SSH-SL954 ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072942-M45PE20-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M45PE20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB021E-SSHNHC-T; AT45DB021D-SSU SL383; AT45DB021D-SSU; AT45DB021D-SSH-SL954 ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE20-VMN6P - 072942-M45PE20-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE20-VMN6P
072942-M45PE20-VMN6P
Memory - Flash - M45PE20-VMN6P 072942-M45PE20-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 072942-M45PE20-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M45PE20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB021E-SSHNHC-T; AT45DB021D-SSU SL383; AT45DB021D-SSU; AT45DB021D-SSH-SL954 ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072942-M45PE20-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Family Name: M45PE20
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT45DB021E-SSHNHC-T; AT45DB021D-SSU SL383; AT45DB021D-SSU; AT45DB021D-SSH-SL954;
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M45PE20-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE20-VMN6P
75MHZ Memory IC and Storage Component 774-M45PE20-VMN6P
IC FLASH 2MBIT SPI 75MHZ 8SO Product overview: M45PE20-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMN6P can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 75MHZ 8SO Product overview: M45PE20-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE20-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 75MHZ 8SO

IC FLASH 2MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Memory - M45PE20-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072942-M45PE20-VMN6P M45PE20-VMN6P-ND 774-M45PE20-VMN6P M45PE20-VMN6P M45PE20-VMN6P M45PE20-VMN6P
Product Name Memory - Flash - M45PE20-VMN6P Memory 75MHZ Memory IC and Storage Component Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details