Micron Technology, Inc. Dual Quad 3.3V SOIC Memory IC and Storage Component M45PE16-VMW6TG

Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3.3V 16M-bit 2M x 8 8ns 8-Pin SOIC W T/R Product overview: M45PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3.3V 16M-bit 2M x 8 8ns 8-Pin SOIC W T/R Product overview: M45PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 3.3V SOIC Memory IC and Storage Component - 774-M45PE16-VMW6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3.3V SOIC Memory IC and Storage Component
774-M45PE16-VMW6TG
Dual Quad 3.3V SOIC Memory IC and Storage Component 774-M45PE16-VMW6TG
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3.3V 16M-bit 2M x 8 8ns 8-Pin SOIC W T/R Product overview: M45PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6TG can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3.3V 16M-bit 2M x 8 8ns 8-Pin SOIC W T/R Product overview: M45PE16-VMW6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE16-VMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 020938-M45PE16-VMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
020938-M45PE16-VMW6TG
Integrated Circuits(ICs) 020938-M45PE16-VMW6TG
Manufacturer: Micron Technology Inc. Win Source Part Number: 020938-M45PE16-VMW6T G Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 75MHz Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-SO W Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8) Interface: SPI Serial Family Name: M45PE16 Alternative Parts (Cross-Reference): AT45DB161E-SHFHC-T; AT45DB161E-SHF2B-T; W25Q16CLSSIG; S25FL216K0PMFI011; Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020938-M45PE16-VMW6TG
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 75MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-SO W
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 16M (2M x 8)
Interface: SPI Serial
Family Name: M45PE16
Alternative Parts (Cross-Reference): AT45DB161E-SHFHC-T; AT45DB161E-SHF2B-T; W25Q16CLSSIG; S25FL216K0PMFI011;
Introduction Date: May 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M45PE16-VMW6TG 020938-M45PE16-VMW6TG
Product Name Dual Quad 3.3V SOIC Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash; FLASH - NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details