Micron Technology, Inc. Memory M45PE10S-VMN6P

Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M45PE10S-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE10S-VMN6P
75MHZ Memory IC and Storage Component 774-M45PE10S-VMN6P
IC FLASH 1MBIT SPI 75MHZ 8SO Product overview: M45PE10S-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10S-VMN6P can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 75MHZ 8SO Product overview: M45PE10S-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10S-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M45PE10S-VMN6P - 072940-M45PE10S-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE10S-VMN6P
072940-M45PE10S-VMN6P
Memory - Flash - M45PE10S-VMN6P 072940-M45PE10S-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 072940-M45PE10S-VMN6 P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072940-M45PE10S-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M45PE10S-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE10S-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE10S-VMN6P
Integrated Circuits (ICs) - Memory - Memory M45PE10S-VMN6P
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M45PE10S-VMN6P-ND 774-M45PE10S-VMN6P 072940-M45PE10S-VMN6P M45PE10S-VMN6P M45PE10S-VMN6P M45PE10S-VMN6P
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M45PE10S-VMN6P Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 792.487-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details