Micron Technology, Inc. Memory - Flash - M45PE10-VMP6G M45PE10-VMP6G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065175-M45PE10-VMP6 G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065175-M45PE10-VMP6 G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE10-VMP6G - 1065175-M45PE10-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE10-VMP6G
1065175-M45PE10-VMP6G
Memory - Flash - M45PE10-VMP6G 1065175-M45PE10-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065175-M45PE10-VMP6 G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065175-M45PE10-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M45PE10-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE10-VMP6G
75MHZ Memory IC and Storage Component 774-M45PE10-VMP6G
IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M45PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 75MHZ 8VDFPN Product overview: M45PE10-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M45PE10-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE10-VMP6G
Integrated Circuits (ICs) - Memory - Memory M45PE10-VMP6G
IC FLASH 1MBIT SPI 75MHZ 8VDFPN

IC FLASH 1MBIT SPI 75MHZ 8VDFPN

Supplier's Site
Memory - M45PE10-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLASH 1MBIT SPI 75MHZ 8VDFPN

IC FLASH 1MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065175-M45PE10-VMP6G M45PE10-VMP6G-ND 774-M45PE10-VMP6G M45PE10-VMP6G M45PE10-VMP6G M45PE10-VMP6G
Product Name Memory - Flash - M45PE10-VMP6G Memory 75MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFPN (6x5) (MLP8) 8-VDFN Exposed Pad Tray 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details