Micron Technology, Inc. Memory - Flash - M45PE10-VMN6P M45PE10-VMN6P

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072941-M45PE10-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072941-M45PE10-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M45PE10-VMN6P - 072941-M45PE10-VMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE10-VMN6P
072941-M45PE10-VMN6P
Memory - Flash - M45PE10-VMN6P 072941-M45PE10-VMN6P
Manufacturer: Micron Technology Inc. Win Source Part Number: 072941-M45PE10-VMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072941-M45PE10-VMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE10-VMN6P
75MHZ Memory IC and Storage Component 774-M45PE10-VMN6P
IC FLASH 1MBIT SPI 75MHZ 8SO Product overview: M45PE10-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10-VMN6P can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 75MHZ 8SO Product overview: M45PE10-VMN6P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE10-VMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M45PE10-VMN6P-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE10-VMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE10-VMN6P
Integrated Circuits (ICs) - Memory - Memory M45PE10-VMN6P
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M45PE10-VMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins - 533-M45PE10-VMN6P - Utmel Electronic Limited
Hong Kong, China
MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins
533-M45PE10-VMN6P
MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins 533-M45PE10-VMN6P
MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins

MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins

Supplier's Site
IC FLASH 1MBIT SPI 75MHZ 8SO

IC FLASH 1MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072941-M45PE10-VMN6P 774-M45PE10-VMN6P M45PE10-VMN6P-ND M45PE10-VMN6P M45PE10-VMN6P M45PE10-VMN6P 533-M45PE10-VMN6P M45PE10-VMN6P
Product Name Memory - Flash - M45PE10-VMN6P 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory MICRON M45PE10-VMN6PFlash Memory, 1 Mbit, 128K x 8bit, 75 MHz, Serial, SPI, SOIC, 8 Pins Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V 2.7V ~ 3.6V
Cycle Time 3.00E6 ns 3.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XBHI023Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details