Micron Technology, Inc. Memory - Flash - M39L0R8090U3ZE6E M39L0R8090U3ZE6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785042-M39L0R8090U3Z E6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 133-VFBGA Mounting: SMD Technology: FLASH - NOR, Mobile LPDDR SDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16), 512M (32M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M39L0R8090U3ZE6 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Memory Interface: Parallel Manufacturer Package: 133-VFBGA (8x8) Alternative Parts (Cross-Reference): M39L0R8090U3ZE6F; Introduction Date: June 29, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 785042-M39L0R8090U3Z E6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 133-VFBGA Mounting: SMD Technology: FLASH - NOR, Mobile LPDDR SDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16), 512M (32M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M39L0R8090U3ZE6 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Memory Interface: Parallel Manufacturer Package: 133-VFBGA (8x8) Alternative Parts (Cross-Reference): M39L0R8090U3ZE6F; Introduction Date: June 29, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M39L0R8090U3ZE6E - 785042-M39L0R8090U3ZE6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M39L0R8090U3ZE6E
785042-M39L0R8090U3ZE6E
Memory - Flash - M39L0R8090U3ZE6E 785042-M39L0R8090U3ZE6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 785042-M39L0R8090U3Z E6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 133-VFBGA Mounting: SMD Technology: FLASH - NOR, Mobile LPDDR SDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16), 512M (32M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M39L0R8090U3ZE6 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Memory Interface: Parallel Manufacturer Package: 133-VFBGA (8x8) Alternative Parts (Cross-Reference): M39L0R8090U3ZE6F; Introduction Date: June 29, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 785042-M39L0R8090U3ZE6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 133-VFBGA
Mounting: SMD
Technology: FLASH - NOR, Mobile LPDDR SDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16), 512M (32M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M39L0R8090U3ZE6
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Memory Interface: Parallel
Manufacturer Package: 133-VFBGA (8x8)
Alternative Parts (Cross-Reference): M39L0R8090U3ZE6F;
Introduction Date: June 29, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M39L0R8090U3ZE6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M39L0R8090U3ZE6E
Memory IC and Storage Component 774-M39L0R8090U3ZE6E
IC FLSH RAM 256MBIT PAR 133VFBGA Product overview: M39L0R8090U3ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M39L0R8090U3ZE6E can be used for catalog matching and distributor lookup.

IC FLSH RAM 256MBIT PAR 133VFBGA Product overview: M39L0R8090U3ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M39L0R8090U3ZE6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH RAM 256MBIT PAR 133VFBGA

IC FLSH RAM 256MBIT PAR 133VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M39L0R8090U3ZE6E
Integrated Circuits (ICs) - Memory - Memory M39L0R8090U3ZE6E
IC FLSH RAM 256MBIT PAR 133VFBGA

IC FLSH RAM 256MBIT PAR 133VFBGA

Supplier's Site
Memory - M39L0R8090U3ZE6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR, Mobile LPDDR SDRAM Memory IC 256Mbit, 512Mbit Parallel 70 ns 133-VFBGA (8x8)

FLASH - NOR, Mobile LPDDR SDRAM Memory IC 256Mbit, 512Mbit Parallel 70 ns 133-VFBGA (8x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 785042-M39L0R8090U3ZE6E 774-M39L0R8090U3ZE6E M39L0R8090U3ZE6E M39L0R8090U3ZE6E M39L0R8090U3ZE6E
Product Name Memory - Flash - M39L0R8090U3ZE6E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile; DRAM Chip; SRAM Chip Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 58K5507 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details