Manufacturer: Micron Technology Inc.
Win Source Part Number: 785028-M36W0R5040T5Z
Packaging: Tray
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 88-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M36W0R5040T7
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 88-TFBGA (8x10)
Alternative Parts (Cross-Reference): PF38F1030W0YUQ3Q HH8; PF38F1030W0YUQ3Q HH7; M36W0R5040T7ZAQF;
Introduction Date: April 02, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PARALLEL 88TFBGA Product overview: M36W0R5040T5ZAQE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W0R5040T5ZAQE
IC FLASH 32MBIT PARALLEL 88TFBGA
IC FLASH 32MBIT PARALLEL 88TFBGA
FLASH Memory IC 32Mbit Parallel 70 ns 88-TFBGA (8x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 785028-M36W0R5040T5ZAQE | 774-M36W0R5040T5ZAQE | M36W0R5040T5ZAQE | M36W0R5040T5ZAQE | M36W0R5040T5ZAQE |
| Product Name | Memory - Flash - M36W0R5040T5ZAQE | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile; SRAM Chip | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |