Micron Technology, Inc. Memory IC and Storage Component M36W0R5040T5ZAQ

Description
IC FLASH 32MBIT 70NS 88TFBGA Product overview: M36W0R5040T5ZAQ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W0R5040T5ZAQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 32MBIT 70NS 88TFBGA Product overview: M36W0R5040T5ZAQ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W0R5040T5ZAQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M36W0R5040T5ZAQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M36W0R5040T5ZAQ
Memory IC and Storage Component 774-M36W0R5040T5ZAQ
IC FLASH 32MBIT 70NS 88TFBGA Product overview: M36W0R5040T5ZAQ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W0R5040T5ZAQ can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 88TFBGA Product overview: M36W0R5040T5ZAQ from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W0R5040T5ZAQ can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M36W0R5040T5ZAQ - 207090-M36W0R5040T5ZAQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M36W0R5040T5ZAQ
207090-M36W0R5040T5ZAQ
Memory - Flash - M36W0R5040T5ZAQ 207090-M36W0R5040T5ZAQ
Manufacturer: Micron Technology Inc. Win Source Part Number: 207090-M36W0R5040T5Z AQ Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 88-TFBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207090-M36W0R5040T5ZAQ
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 88-TFBGA (8x10)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M36W0R5040T5ZAQ 207090-M36W0R5040T5ZAQ
Product Name Memory IC and Storage Component Memory - Flash - M36W0R5040T5ZAQ
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; Non-Volatile
Data Rate 100 MHz
Density 256000 kbits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details