Micron Technology, Inc. Memory IC and Storage Component M36L0R7060L3ZSE

Description
IC FLASH PSRAM 192M / Memory IC Product overview: M36L0R7060L3ZSE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36L0R7060L3ZSE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH PSRAM 192M / Memory IC Product overview: M36L0R7060L3ZSE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36L0R7060L3ZSE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-M36L0R7060L3ZSE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M36L0R7060L3ZSE
Memory IC and Storage Component 2020-M36L0R7060L3ZSE
IC FLASH PSRAM 192M / Memory IC Product overview: M36L0R7060L3ZSE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36L0R7060L3ZSE can be used for catalog matching and distributor lookup.

IC FLASH PSRAM 192M / Memory IC Product overview: M36L0R7060L3ZSE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36L0R7060L3ZSE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M36L0R7060L3ZSE - 880659-M36L0R7060L3ZSE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M36L0R7060L3ZSE
880659-M36L0R7060L3ZSE
Memory - Flash - M36L0R7060L3ZSE 880659-M36L0R7060L3ZSE
Manufacturer: Micron Technology Inc. Win Source Part Number: 880659-M36L0R7060L3Z SE Features: Memory IC Package: Tray Part Status: Obsolete Family Name: M36L0R7060 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2304 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880659-M36L0R7060L3ZSE
Features: Memory IC
Package: Tray
Part Status: Obsolete
Family Name: M36L0R7060
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2304
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Memory - M36L0R7060L3ZSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
IC FLASH PSRAM 192M

IC FLASH PSRAM 192M

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-M36L0R7060L3ZSE 880659-M36L0R7060L3ZSE M36L0R7060L3ZSE M36L0R7060L3ZSE
Product Name Memory IC and Storage Component Memory - Flash - M36L0R7060L3ZSE Memory Memory
Memory Category Flash; SRAM Chip Flash; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details