Micron Technology, Inc. Memory IC and Storage Component M29W800FT70ZA3SE

Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800FT70ZA3SE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800FT70ZA3SE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800FT70ZA3SE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800FT70ZA3SE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W800FT70ZA3SE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800FT70ZA3SE
Memory IC and Storage Component 774-M29W800FT70ZA3SE
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800FT70ZA3SE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800FT70ZA3SE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800FT70ZA3SE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800FT70ZA3SE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1159760-M29W800FT70ZA3SE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1159760-M29W800FT70ZA3SE
Integrated Circuits (ICs) - Memory 1159760-M29W800FT70ZA3SE
Win Source Part Number: 1159760-M29W800FT70Z A3SE Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 187 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 2266-M29W800FT70ZA3S E Base Product Number: M29W800 Product Status: Obsolete

Win Source Part Number: 1159760-M29W800FT70ZA3SE
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 187
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 2266-M29W800FT70ZA3SE
Base Product Number: M29W800
Product Status: Obsolete

Buy Now Datasheet
Memory - M29W800FT70ZA3SE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800FT70ZA3SE
Integrated Circuits (ICs) - Memory - Memory M29W800FT70ZA3SE
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W800FT70ZA3SE 1159760-M29W800FT70ZA3SE M29W800FT70ZA3SE M29W800FT70ZA3SE
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details