Micron Technology, Inc. Memory M29W800FB70N3E

Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W800FB70N3E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800FB70N3E
Integrated Circuits (ICs) - Memory - Memory M29W800FB70N3E
IC FLASH 8MBIT PARALLEL 48TSOP I

IC FLASH 8MBIT PARALLEL 48TSOP I

Supplier's Site
Memory - M29W800FB70N3E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number M29W800FB70N3E-ND M29W800FB70N3E M29W800FB70N3E
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details