Micron Technology, Inc. Memory - Flash - M29W800DT70N1 M29W800DT70N1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 207058-M29W800DT70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 207058-M29W800DT70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W800DT70N1 - 207058-M29W800DT70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800DT70N1
207058-M29W800DT70N1
Memory - Flash - M29W800DT70N1 207058-M29W800DT70N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 207058-M29W800DT70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207058-M29W800DT70N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M29W800DT70N1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W800DT70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DT70N1
Memory IC and Storage Component 774-M29W800DT70N1
IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: M29W800DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70N1 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: M29W800DT70N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DT70N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W800DT70N1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800DT70N1
Integrated Circuits (ICs) - Memory - Memory M29W800DT70N1
IC FLASH 8MBIT PARALLEL 48TSOP I

IC FLASH 8MBIT PARALLEL 48TSOP I

Supplier's Site
Memory - M29W800DT70N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 207058-M29W800DT70N1 M29W800DT70N1-ND 774-M29W800DT70N1 M29W800DT70N1 M29W800DT70N1 M29W800DT70N1
Product Name Memory - Flash - M29W800DT70N1 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABNFB011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details