Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028273-M29W800DT70M
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 1 MB
Interface: Parallel
Access Time: 70 ns
Density: 8 Mb
Number of Pins: 44
Categories: OEM Parts(M-N)
Case / Package: SO
Alternative Parts (Cross-Reference): M29W800DT70M6M29W800
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028273-M29W800DT70M6 |
| Product Name | OEM Parts - OEM Parts (M - N) - M29W800DT70M6 |