FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TFBGA (6x8)
FLASH - NOR Memory IC 8Mbit Parallel 45 ns 48-TFBGA (6x8)
IC FLASH 8MBIT PARALLEL 48TFBGA
IC FLASH 8MBIT PARALLEL 48TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W800DT45ZE6E-ND | M29W800DT45ZE6E | M29W800DT45ZE6E | M29W800DT45ZE6E |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA |