Micron Technology, Inc. Memory - Flash - M29W800DB70ZE6F M29W800DB70ZE6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037488-M29W800DB70ZE 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Family Name: M29W800DB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MBM29DL800BA-70PBT-S F2-E1; MBM29LV800TA-70PBT; MBM29DL800BA-70PBT-E 1; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037488-M29W800DB70ZE 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Family Name: M29W800DB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MBM29DL800BA-70PBT-S F2-E1; MBM29LV800TA-70PBT; MBM29DL800BA-70PBT-E 1; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W800DB70ZE6F - 037488-M29W800DB70ZE6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800DB70ZE6F
037488-M29W800DB70ZE6F
Memory - Flash - M29W800DB70ZE6F 037488-M29W800DB70ZE6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 037488-M29W800DB70ZE 6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Family Name: M29W800DB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MBM29DL800BA-70PBT-S F2-E1; MBM29LV800TA-70PBT; MBM29DL800BA-70PBT-E 1; Introduction Date: May 04, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037488-M29W800DB70ZE6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Family Name: M29W800DB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MBM29DL800BA-70PBT-SF2-E1; MBM29LV800TA-70PBT; MBM29DL800BA-70PBT-E1;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W800DB70ZE6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DB70ZE6F
Memory IC and Storage Component 774-M29W800DB70ZE6F
IC FLASH 8MBIT 70NS 48TFBGA Product overview: M29W800DB70ZE6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZE6F can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 70NS 48TFBGA Product overview: M29W800DB70ZE6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZE6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 037488-M29W800DB70ZE6F 774-M29W800DB70ZE6F
Product Name Memory - Flash - M29W800DB70ZE6F Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details