Micron Technology, Inc. Memory - Flash - M29W800DB70ZE6E M29W800DB70ZE6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020886-M29W800DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020886-M29W800DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W800DB70ZE6E - 020886-M29W800DB70ZE6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800DB70ZE6E
020886-M29W800DB70ZE6E
Memory - Flash - M29W800DB70ZE6E 020886-M29W800DB70ZE6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020886-M29W800DB70ZE 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020886-M29W800DB70ZE6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29W800DB70ZE6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800DB70ZE6E
Memory IC and Storage Component 774-M29W800DB70ZE6E
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZE6E can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: M29W800DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB70ZE6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M29W800DB70ZE6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - M29W800DB70ZE6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29W800DB70ZE6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W800DB70ZE6E
Integrated Circuits (ICs) - Memory - Memory M29W800DB70ZE6E
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020886-M29W800DB70ZE6E 774-M29W800DB70ZE6E M29W800DB70ZE6E-ND M29W800DB70ZE6E M29W800DB70ZE6E M29W800DB70ZE6E M29W800DB70ZE6E
Product Name Memory - Flash - M29W800DB70ZE6E Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x8) BGA; Tray 48-TFBGA 48-TFBGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory IC and Storage Component - 736-CY7C68024-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
4 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details